Win Source Part Number: 1081809-NCP1612BDR2G
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Mode: Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Current - Startup: 20 µA
Voltage - Supply: 9.5V ~ 35V
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LB1962MC-AH; NCP1612ADR2G; LA6585MC-AH; TPS54228DRCT; MCP1725-3302E/SN; SR10LG-G;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP1612BDR2GOSCT,ONS
Base Product Number: NCP1612
IC PFC CTRLR CCFF/CRM 10SOIC
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
IC PFC CTRLR CCFF/CRM 10SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1081809-NCP1612BDR2G | NCP1612BDR2G | NCP1612BDR2G | NCP1612BDR2G |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |