onsemi PMIC - PMIC - PFC (Power Factor Correction) - NCP1612A3DR2G NCP1612A3DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 804988-NCP1612A3DR2G Packaging: Reel Mounting Style: SMD Mode: Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) Current - Startup: 20μA Supplier Device Package: 10-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9.5V ~ 35V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 804988-NCP1612A3DR2G Packaging: Reel Mounting Style: SMD Mode: Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) Current - Startup: 20μA Supplier Device Package: 10-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9.5V ~ 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - NCP1612A3DR2G
804988-NCP1612A3DR2G
PMIC - PMIC - PFC (Power Factor Correction) - NCP1612A3DR2G 804988-NCP1612A3DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 804988-NCP1612A3DR2G Packaging: Reel Mounting Style: SMD Mode: Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) Current - Startup: 20μA Supplier Device Package: 10-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9.5V ~ 35V

Manufacturer: ON Semiconductor
Win Source Part Number: 804988-NCP1612A3DR2G
Packaging: Reel
Mounting Style: SMD
Mode: Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Current - Startup: 20μA
Supplier Device Package: 10-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-SOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9.5V ~ 35V

Buy Now
PFC (Power Factor Correction) - NCP1612A3DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1612A3DR2GOSCT-ND
PFC (Power Factor Correction) NCP1612A3DR2GOSCT-ND
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1612A3DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1612A3DR2GOSTR-ND
PFC (Power Factor Correction) NCP1612A3DR2GOSTR-ND
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

Buy Now Datasheet
Pfc Controller, Current, 35V, Soic-10; Uvlo Onsemi - 04AC9272 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Current, 35V, Soic-10; Uvlo Onsemi
04AC9272
Pfc Controller, Current, 35V, Soic-10; Uvlo Onsemi 04AC9272
PFC CONTROLLER, CURRENT, 35V, SOIC-10; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:35V; Startup Current:20µA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:10Pins; Duty Cycle (%):0%; RoHS Compliant: Yes

PFC CONTROLLER, CURRENT, 35V, SOIC-10; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:35V; Startup Current:20µA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:10Pins; Duty Cycle (%):0%; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - NCP1612A3DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1612A3DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1612A3DR2G
IC PFC CTRLR CCFF/CRM 10SOIC

IC PFC CTRLR CCFF/CRM 10SOIC

Supplier's Site
PFC (Power Factor Correction) - NCP1612A3DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1612A3DR2G
PFC (Power Factor Correction) NCP1612A3DR2G
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1612A3DR2G
Power Factor Correction - PFC NCP1612A3DR2G
Power Factor Correction - PFC ENHANCED HIGH EFFICIENCY

Power Factor Correction - PFC ENHANCED HIGH EFFICIENCY

Buy Now Datasheet
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1612A3DR2G
PMIC - PFC (Power Factor Correction) NCP1612A3DR2G
IC PFC CTRLR CCFF/CRM 10SOIC

IC PFC CTRLR CCFF/CRM 10SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 804988-NCP1612A3DR2G NCP1612A3DR2GOSCT-ND 04AC9272 NCP1612A3DR2G NCP1612A3DR2G NCP1612A3DR2G NCP1612A3DR2G
Product Name PMIC - PMIC - PFC (Power Factor Correction) - NCP1612A3DR2G PFC (Power Factor Correction) Pfc Controller, Current, 35V, Soic-10; Uvlo Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products