Manufacturer: ON Semiconductor
Win Source Part Number: 1082025-NCP1612A1DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-SOIC
Supply Voltage - Operating: 9.5 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
IC PFC CTRLR CCFF/CRM 10SOIC
IC PFC CTRLR CCFF/CRM 10SOIC
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
IC PFC CTRLR CCFF/CRM 10SOIC
IC PFC CTRLR CCFF/CRM 10SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1082025-NCP1612A1DR2G | 488-NCP1612A1DR2GTR-ND | NCP1612A1DR2G | NCP1612A1DR2G | NCP1612A1DR2G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1612A1DR2G | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |