Manufacturer: ON Semiconductor
Win Source Part Number: 135107-NCP1611ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9.5 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 8-SOIC
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 8-SOIC
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 8-SOIC
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 8-SOIC
Power Factor Correction - PFC NCP1611A ENHANCED PFC
POWER FACTOR CONTROLLER, CURRENT, 35V, SOIC-8, FULL REEL; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:35V; Startup Current:20µA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:20kHzRoHS Compliant: Yes
IC PFC CTRLR CCFF/CRM 8SOIC
IC PFC CTRLR CCFF/CRM 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 135107-NCP1611ADR2G | NCP1611ADR2GOSTR-ND | NCP1611ADR2G | NCP1611ADR2G | 76T6314 | NCP1611ADR2G | NCP1611ADR2G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1611ADR2G | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Power Factor Controller, Current, 35V, Soic-8, Full Reel; Uvlo Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |