Fixed Positive LDO Regulator, 3.3V, 0.145V Dropout, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
IC REG LINEAR 3.3V 250MA 4XDFN
LDO Voltage Regulators 250MA CMOS LDO HZ
IC REG LINEAR 3.3V 250MA 4XDFN
| Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP160BMX330TBG | NCP160BMX330TBGOSTR-ND | NCP160BMX330TBG | NCP160BMX330TBG | NCP160BMX330TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC4 | Other; 4-XDFN Exposed Pad | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Special Features | Input Overcurrent Protection | Enable |