Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
NCP160 - Fixed Positive LDO Regulator, 2.8V, 0.16V Dropout, CMOS, PDSO4
IC REG LINEAR 2.8V 250MA 4XDFN
LDO Voltage Regulators 250MA NON-ACTIVE DISCHARGE
IC REG LINEAR 2.8V 250MA 4XDFN
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP160BMX280TBGTR-ND | NCP160BMX280TBG | NCP160BMX280TBG | NCP160BMX280TBG | NCP160BMX280TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; XFN | |||
| Special Features | Input Overcurrent Protection | Enable |