IC REG LIN 5.14V 250MA 4-WLCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
IC REG LIN 5.14V 250MA 4-WLCSP
Manufacturer: onsemi
Win Source Part Number: 1323686-NCP160BFCT51
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5.14V
Supplier Device Package: 4-WLCSP (0.64x0.64)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 4-XFBGA, WLCSP
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 23 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NCP160BFCT514T2
Base Product Number: NCP160
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.105V @ 250mA
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 5.14V, Non-Active Discharge, 5000-REEL Product overview: NCP160BFCT514T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 5.14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 5.14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160BFCT514T2G
IC REG LINEAR 5.14V 250MA 4WLCSP
IC REG LINEAR 5.14V 250MA 4WLCSP
LDO Voltage Regulators CSP LDO 250MA NON-ACTIVE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP160BFCT514T2GDKR-ND | 1323686-NCP160BFCT514T2G | 776-NCP160BFCT514T2G | NCP160BFCT514T2G | NCP160BFCT514T2G | NCP160BFCT514T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Low-Power 250 mA 5.14V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 4-XFBGA, WLCSP | Other; 4-XFBGA, WLCSP | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |