onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP160BFCT450T2G

Description
IC REG LINEAR 4.5V 250MA 4-WLCSP
Request a Quote Datasheet
Description
IC REG LINEAR 4.5V 250MA 4-WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP160BFCT450T2GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP160BFCT450T2GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP160BFCT450T2GCT-ND
IC REG LINEAR 4.5V 250MA 4-WLCSP

IC REG LINEAR 4.5V 250MA 4-WLCSP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP160BFCT450T2GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP160BFCT450T2GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP160BFCT450T2GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP160BFCT450T2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP160BFCT450T2GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP160BFCT450T2GDKR-ND
IC REG LINEAR 4.5V 250MA 4-WLCSP

IC REG LINEAR 4.5V 250MA 4-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1081808-NCP160BFCT450T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1081808-NCP160BFCT450T2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1081808-NCP160BFCT450T2G
Win Source Part Number: 1081808-NCP160BFCT45 0T2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): LP5907UVX-4.5/NOPB; NCP160AFCS450T2G; NCP160AFCT450T2G; NCP160AFCT500T2G; LD39020ADTPU25R; LD39020DTPU18R; LD39020TPU33R; Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-NCP160BFCT450T2 G-488

Win Source Part Number: 1081808-NCP160BFCT450T2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): LP5907UVX-4.5/NOPB; NCP160AFCS450T2G; NCP160AFCT450T2G; NCP160AFCT500T2G; LD39020ADTPU25R; LD39020DTPU18R; LD39020TPU33R;
Fake Threat In the Open Market: 52 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-NCP160BFCT450T2G-488

Buy Now Datasheet
 - NCP160BFCT450T2G - Rochester Electronics
Newburyport, MA, United States
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 4.5V, Non-Active Discharge

LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 4.5V, Non-Active Discharge

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 250 mA 4.5V LDO Voltage Regulator IC
776-NCP160BFCT450T2G
Low-Power 250 mA 4.5V LDO Voltage Regulator IC 776-NCP160BFCT450T2G
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 4.5V, Non-Active Discharge, 5000-REEL Product overview: NCP160BFCT450T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 4.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160BFCT450T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 4.5V, Non-Active Discharge, 5000-REEL Product overview: NCP160BFCT450T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 4.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160BFCT450T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP160BFCT450T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP160BFCT450T2G
PMIC - Voltage Regulators - Linear NCP160BFCT450T2G
IC REG LINEAR 4.5V 250MA 4WLCSP

IC REG LINEAR 4.5V 250MA 4WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP160BFCT450T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP160BFCT450T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP160BFCT450T2G
IC REG LINEAR 4.5V 250MA 4WLCSP

IC REG LINEAR 4.5V 250MA 4WLCSP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP160BFCT450T2G
LDO Voltage Regulators NCP160BFCT450T2G
LDO Voltage Regulators CSP LDO 250MA NON-ACTIVE

LDO Voltage Regulators CSP LDO 250MA NON-ACTIVE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 488-NCP160BFCT450T2GCT-ND 1081808-NCP160BFCT450T2G NCP160BFCT450T2G 776-NCP160BFCT450T2G NCP160BFCT450T2G NCP160BFCT450T2G NCP160BFCT450T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Low-Power 250 mA 4.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type Other; 4-XFBGA, WLCSP Other; Bulk Other; WLCSP-4
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data