The NCP160BFCT330T2G is a linear voltage regulator designed to supply a maximum output current of 250 mA. It operates within an input voltage range of 1.9 V to 5.5 V and is available in a fixed output voltage of 3.3 V. The device features a low quiescent current of approximately 18 µA and a standby current of about 0.1 µA, making it suitable for battery-powered applications. It has a low dropout voltage of 80 mV at 250 mA and offers high power supply rejection ratio (PSRR) of 98 dB at 20 mA, which is beneficial for RF and analog circuits. The NCP160BFCT330T2G is stable with a 1 µF ceramic capacitor at both input and output, and it is available in compact package options including WLCSP and XDFN. The device is also Pb-free and RoHS compliant, ensuring it meets environmental standards. Typical applications include wireless LAN devices, smartphones, tablets, and various consumer electronics.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Fixed Positive LDO Regulator, 3.3V, 0.145V Dropout, PBGA4
IC REG LINEAR 3.3V 250MA 4WLCSP
IC REG LINEAR 3.3V 250MA 4WLCSP
LDO Voltage Regulators CSP LDO 250MA NON-ACTIVE
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP160BFCT330T2G-ND | NCP160BFCT330T2G | NCP160BFCT330T2G | NCP160BFCT330T2G | NCP160BFCT330T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XFBGA, WLCSP | Other; BGA4 | |||
| Special Features | Input Overcurrent Protection | Enable |