LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 3.0V, Non-Active Discharge, 5000-REEL Product overview: NCP160BFCT300T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160BFCT300T2G
Win Source Part Number: 1081807-NCP160BFCT30
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.64x0.64)
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Alternative Parts (Cross-Reference): LP5907UVX-3.0/NOPB; NCP160AFCS300T2G; NCP160AFCT300T2G; NCP160AFCS330T2G;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 23 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP160BFCT300T
Base Product Number: NCP160
Voltage Dropout (Max): 0.155V @ 250mA
IC REG LINEAR 3V 250MA 4WLCSP
LDO Voltage Regulators CSP LDO 250MA NON-ACTIVE
IC REG LINEAR 3V 250MA 4WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP160BFCT300T2G | 1081807-NCP160BFCT300T2G | NCP160BFCT300T2G | NCP160BFCT300T2G | NCP160BFCT300T2G |
| Product Name | Low-Power 250 mA 3.0V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Output Voltage | 3 volts | 3 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| IQ | 2.30E-5 amps | 2.30E-5 amps | 2.30E-5 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |