Win Source Part Number: 1081805-NCP160BFCS35
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): NCP160AFCT500T2G; NCP160AFCT350T2G; NCP160AFCS350T2G; LP5907SNX-3.2/NOPB; TLV70228PDBVR; TLV70228PDBVT;
Fake Threat In the Open Market: 72 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-NCP160BFCS350T2
IC REG LINEAR 3.5V 250MA 4-WLCSP
IC REG LINEAR 3.5V 250MA 4-WLCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 3.5V, Non-Active Discharge
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 3.5V, Non-Active Discharge, 5000-REEL Product overview: NCP160BFCS350T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 3.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 3.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160BFCS350T2G
IC REG LINEAR 3.5V 250MA 4WLCSP
LDO Voltage Regulators CSP LDO 250MA NON-ACTIVE
IC REG LINEAR 3.5V 250MA 4WLCSP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1081805-NCP160BFCS350T2G | 488-NCP160BFCS350T2GDKR-ND | NCP160BFCS350T2G | 776-NCP160BFCS350T2G | NCP160BFCS350T2G | NCP160BFCS350T2G | NCP160BFCS350T2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 250 mA 3.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard; Low Dropout | Standard | |||||
| Package Type | Other; Bulk | Other; 4-XFBGA, WLCSP | Other; WLCSP-4 | ||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | |||||
| Special Features | Input Overcurrent Protection | Enable |