Manufacturer: ON Semiconductor
Win Source Part Number: 801986-NCP160AMX320T
Packaging: Reel
Mounting Style: SMD
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.2V
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.149V at 250mA
Current - Quiescent (Iq): 23μA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
FIXED POSITIVE LDO REGULATOR, 3. Product overview: NCP160AMX320TBG from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AMX320TBG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators CSP LDO 250MA ACTIVE
IC REG LINEAR 3.2V 250MA 4XDFN
FIXED POSITIVE LDO REGULATOR, 3.
IC REG LINEAR 3.2V 250MA 4XDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 801986-NCP160AMX320TBG | NCP160AMX320TBGOSDKR-ND | 776-NCP160AMX320TBG | NCP160AMX320TBG | NCP160AMX320TBG | NCP160AMX320TBG | NCP160AMX320TBG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP160AMX320TBG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | Other; Bulk | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |