Manufacturer: ON Semiconductor
Win Source Part Number: 886910-NCP160AMX310T
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP160
Categories: Integrated Circuits (ICs)
Case / Package: 4-XDFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP160AMX310TBGOSTR,
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 3.1V, Active Discharge, 3000-REEL Product overview: NCP160AMX310TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 3.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 3.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AMX310TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.1V 250MA 4XDFN
IC REG LINEAR 3.1V 250MA 4XDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 886910-NCP160AMX310TBG | NCP160AMX310TBGOSTR-ND | 776-NCP160AMX310TBG | NCP160AMX310TBG | NCP160AMX310TBG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP160AMX310TBG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 250 mA 3.1V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | Other; 4-XDFN (1x1) | Other; 4-XDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Regulator Type | Standard | ||||
| Output Voltage Type | Fixed |