onsemi Ldo, Fixed, 3V, 0.25A, Xdfn-4; Output Type Onsemi NCP160AMX300TBG

Description
LDO, FIXED, 3V, 0.25A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3V, 0.25A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 0.25A, Xdfn-4; Output Type Onsemi - 31AC0419 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.25A, Xdfn-4; Output Type Onsemi
31AC0419
Ldo, Fixed, 3V, 0.25A, Xdfn-4; Output Type Onsemi 31AC0419
LDO, FIXED, 3V, 0.25A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3V, 0.25A, XDFN-4; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
250Ma, Active Discharge / Reel Onsemi - 30Y6830 - Newark, An Avnet Company
Chicago, IL, United States
250Ma, Active Discharge / Reel Onsemi
30Y6830
250Ma, Active Discharge / Reel Onsemi 30Y6830
250MA, ACTIVE DISCHARGE / REEL

250MA, ACTIVE DISCHARGE / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 31AC0419 30Y6830
Product Name Ldo, Fixed, 3V, 0.25A, Xdfn-4; Output Type Onsemi 250Ma, Active Discharge / Reel Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details