Manufacturer: ON Semiconductor
Win Source Part Number: 850028-NCP160AMX300T
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: NCP160
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP160AMX300TBGOSDKR
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 3.0V, Active Discharge, 3000-REEL Product overview: NCP160AMX300TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AMX300TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 250MA 4XDFN
LDO Voltage Regulators 250MA ACTIVE DISCHARGE
IC REG LINEAR 3V 250MA 4XDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 850028-NCP160AMX300TBG | NCP160AMX300TBGOSTR-ND | 776-NCP160AMX300TBG | NCP160AMX300TBG | NCP160AMX300TBG | NCP160AMX300TBG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP160AMX300TBG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 250 mA 3.0V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; 4-XDFN Exposed Pad | ||||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | |||||
| Special Features | Input Overcurrent Protection | Enable |