LDO, FIXED, 2.9V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:95mV; No. of Pins:4Pins RoHS Compliant: Yes
LDO Voltage Regulators 250MA ACTIVE DISCHARGE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 81Y3785 | NCP160AMX290TBG |
| Product Name | Ldo, Fixed, 2.9V, 0.25A, -40 To 125Deg C; Output Type Onsemi | LDO Voltage Regulators |
| Input Voltage | 1.9 to 5.5 volts |