onsemi Ldo, Fixed, 5.14V, 0.25A, -40 To 125Degc; Output Type Onsemi NCP160AFCT514T2G

Description
LDO, FIXED, 5.14V, 0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:60mV; No. of Pins:4Pins RoHS Compliant: Yes
Description
LDO, FIXED, 5.14V, 0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:60mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO regulator NCP160 is designed for RF and analog circuits, providing a fixed output voltage of 5.14V with a maximum output current of 250mA. It operates within an input voltage range of 1.9V to 5.5V and features a low dropout voltage of 80mV at full load. The device is characterized by its ultra-low quiescent current of 18µA and standby current of 0.1µA, making it suitable for battery-powered applications. It offers high power supply rejection ratio (PSRR) of 98 dB at 20 mA and low noise performance of 10µVRMS. The NCP160 is available in compact package options, including WLCSP and XDFN, and is RoHS compliant. It is suitable for various applications, including wireless LAN devices, smartphones, and cameras.

Datasheet Summary
Powered by GS/AI

The LDO regulator NCP160 is designed for RF and analog circuits, providing a fixed output voltage of 5.14V with a maximum output current of 250mA. It operates within an input voltage range of 1.9V to 5.5V and features a low dropout voltage of 80mV at full load. The device is characterized by its ultra-low quiescent current of 18µA and standby current of 0.1µA, making it suitable for battery-powered applications. It offers high power supply rejection ratio (PSRR) of 98 dB at 20 mA and low noise performance of 10µVRMS. The NCP160 is available in compact package options, including WLCSP and XDFN, and is RoHS compliant. It is suitable for various applications, including wireless LAN devices, smartphones, and cameras.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5.14V, 0.25A, -40 To 125Degc; Output Type Onsemi - 86X0751 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5.14V, 0.25A, -40 To 125Degc; Output Type Onsemi
86X0751
Ldo, Fixed, 5.14V, 0.25A, -40 To 125Degc; Output Type Onsemi 86X0751
LDO, FIXED, 5.14V, 0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:60mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 5.14V, 0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:60mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 86X0751
Product Name Ldo, Fixed, 5.14V, 0.25A, -40 To 125Degc; Output Type Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details