Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 5V 250MA 4-WLCSP
IC REG LINEAR 5V 250MA 4-WLCSP
Win Source Part Number: 1081803-NCP160AFCT50
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5V
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.64x0.64)
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Alternative Parts (Cross-Reference): NCP160BFCS500T2G; NCP160BFCS350T2G; NCP160BFCT350T2G; LD39020ADTPU25R; LD39020DTPU18R;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 23 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP160AFCT500T2
Base Product Number: NCP160
Voltage Dropout (Max): 0.105V @ 250mA
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 5.0V, Active Discharge, 5000-REEL Product overview: NCP160AFCT500T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AFCT500T2G
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 5.0V, Active Discharge
LDO Voltage Regulators CSP LDO 250MA ACTIVE DIS
IC REG LINEAR 5V 250MA 4WLCSP
IC REG LINEAR 5V 250MA 4WLCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP160AFCT500T2GTR-ND | 1081803-NCP160AFCT500T2G | 776-NCP160AFCT500T2G | NCP160AFCT500T2G | NCP160AFCT500T2G | NCP160AFCT500T2G | NCP160AFCT500T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power 250 mA 5.0V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 4-XFBGA, WLCSP | Other; Tape & Reel (TR) | Other; WLCSP-4 | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |