LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 2.8V, Active Discharge, 5000-REEL Product overview: NCP160AFCT280T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AFCT280T2G
Manufacturer: ON Semiconductor
Win Source Part Number: 803097-NCP160AFCT280
Packaging: Reel
Mounting Style: SMD
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: 4-WLCSP (0.64x0.64)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: 4-XFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.16V at 250mA
Current - Quiescent (Iq): 23μA
IC REG LINEAR 2.8V 250MA 4-WLCSP
IC REG LINEAR 2.8V 250MA 4-WLCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 2.8V 250MA 4WLCSP
LDO Voltage Regulators CSP LDO 250MA ACTIVE DIS
IC REG LINEAR 2.8V 250MA 4WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP160AFCT280T2G | 803097-NCP160AFCT280T2G | 488-NCP160AFCT280T2GDKR-ND | NCP160AFCT280T2G | NCP160AFCT280T2G | NCP160AFCT280T2G |
| Product Name | Low-Power 250 mA 2.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP160AFCT280T2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| IQ | 2.30E-5 amps | 2.30E-5 amps | 2.30E-5 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |