onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP160AFCT180T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP160AFCT180T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP160AFCT180T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP160AFCT180T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP160AFCT180T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP160AFCT180T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP160AFCT180T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP160AFCT180T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP160AFCT180T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP160AFCT180T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Singapore, Singapore
Low-Power 250 mA 1.8V LDO Voltage Regulator IC
776-NCP160AFCT180T2G
Low-Power 250 mA 1.8V LDO Voltage Regulator IC 776-NCP160AFCT180T2G
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 1.8V, Active Discharge, 5000-REEL Product overview: NCP160AFCT180T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AFCT180T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 1.8V, Active Discharge, 5000-REEL Product overview: NCP160AFCT180T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AFCT180T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP160AFCT180T2G - 1230088-NCP160AFCT180T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP160AFCT180T2G
1230088-NCP160AFCT180T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP160AFCT180T2G 1230088-NCP160AFCT180T2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230088-NCP160AFCT18 0T2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1230088-NCP160AFCT180T2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now
PMIC - Voltage Regulators - Linear - NCP160AFCT180T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP160AFCT180T2G
PMIC - Voltage Regulators - Linear NCP160AFCT180T2G
IC REG LINEAR 1.8V 250MA 4WLCSP

IC REG LINEAR 1.8V 250MA 4WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP160AFCT180T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP160AFCT180T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP160AFCT180T2G
IC REG LINEAR 1.8V 250MA 4WLCSP

IC REG LINEAR 1.8V 250MA 4WLCSP

Supplier's Site
LDO Regulator Pos 1.8V 0.25A 4-Pin WLCSP T/R - 598-NCP160AFCT180T2G - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1.8V 0.25A 4-Pin WLCSP T/R
598-NCP160AFCT180T2G
LDO Regulator Pos 1.8V 0.25A 4-Pin WLCSP T/R 598-NCP160AFCT180T2G
LDO Regulator Pos 1.8V 0.25A 4-Pin WLCSP T/R

LDO Regulator Pos 1.8V 0.25A 4-Pin WLCSP T/R

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP160AFCT180T2G
LDO Voltage Regulators NCP160AFCT180T2G
LDO Voltage Regulators CSP LDO 250MA ACTIVE DIS

LDO Voltage Regulators CSP LDO 250MA ACTIVE DIS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP160AFCT180T2GOSDKR-ND 776-NCP160AFCT180T2G 1230088-NCP160AFCT180T2G NCP160AFCT180T2G NCP160AFCT180T2G 598-NCP160AFCT180T2G NCP160AFCT180T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 250 mA 1.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP160AFCT180T2G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 1.8V 0.25A 4-Pin WLCSP T/R LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 4-XFBGA, WLCSP Other; 4-XFBGA, WLCSP
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data