onsemi Ldo, Fixed, 5.14V, 0.25A, -40 To 125Degc; Output Type Onsemi NCP160AFCS514T2G

Description
LDO, FIXED, 5.14V, 0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:60mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5.14V, 0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:60mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5.14V, 0.25A, -40 To 125Degc; Output Type Onsemi - 86X0741 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5.14V, 0.25A, -40 To 125Degc; Output Type Onsemi
86X0741
Ldo, Fixed, 5.14V, 0.25A, -40 To 125Degc; Output Type Onsemi 86X0741
LDO, FIXED, 5.14V, 0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:60mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 5.14V, 0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:60mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 86X0741
Product Name Ldo, Fixed, 5.14V, 0.25A, -40 To 125Degc; Output Type Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details