LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 5.0V, Active Discharge
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 5.0V, Active Discharge, 5000-REEL Product overview: NCP160AFCS500T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AFCS500T2G
IC REG LINEAR 5V 250MA 4-WLCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 5V 250MA 4-WLCSP
IC REG LINEAR 5V 250MA 4WLCSP
IC REG LINEAR 5V 250MA 4WLCSP
LDO Voltage Regulators CSP LDO 250MA ACTIVE DIS
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP160AFCS500T2G | 776-NCP160AFCS500T2G | 488-NCP160AFCS500T2GCT-ND | NCP160AFCS500T2G | NCP160AFCS500T2G | 598-NCP160AFCS500T2G |
| Product Name | Low-Power 250 mA 5.0V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators CSP LDO 250MA ACTIVE DIS | |
| Package Type | Other; WLCSP-4 | Other; 4-XFBGA, WLCSP | Other; 4-XFBGA, WLCSP | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| IQ | 2.30E-5 amps | 2.30E-5 amps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |