onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP160AFCS330T2G NCP160AFCS330T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 740401-NCP160AFCS330 T2G Manufacturer Homepage: www.onsemi.com Reference case: BGA4 Reference Date Code: 1530+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 740401-NCP160AFCS330 T2G Manufacturer Homepage: www.onsemi.com Reference case: BGA4 Reference Date Code: 1530+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP160AFCS330T2G - 740401-NCP160AFCS330T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP160AFCS330T2G
740401-NCP160AFCS330T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP160AFCS330T2G 740401-NCP160AFCS330T2G
Manufacturer: ON Semiconductor Win Source Part Number: 740401-NCP160AFCS330 T2G Manufacturer Homepage: www.onsemi.com Reference case: BGA4 Reference Date Code: 1530+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 740401-NCP160AFCS330T2G
Manufacturer Homepage: www.onsemi.com
Reference case: BGA4
Reference Date Code: 1530+
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP160AFCS330T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP160AFCS330T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP160AFCS330T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP160AFCS330T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP160AFCS330T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP160AFCS330T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP160AFCS330T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP160AFCS330T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP160AFCS330T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet
Singapore, Singapore
Low-Power 250 mA 3.3V LDO Voltage Regulator IC
776-NCP160AFCS330T2G
Low-Power 250 mA 3.3V LDO Voltage Regulator IC 776-NCP160AFCS330T2G
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 3.3V, Active Discharge, 5000-REEL Product overview: NCP160AFCS330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AFCS330T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 3.3V, Active Discharge, 5000-REEL Product overview: NCP160AFCS330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AFCS330T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP160AFCS330T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP160AFCS330T2G
PMIC - Voltage Regulators - Linear NCP160AFCS330T2G
IC REG LINEAR 3.3V 250MA 4WLCSP

IC REG LINEAR 3.3V 250MA 4WLCSP

Supplier's Site Datasheet
IC REG LINEAR 3.3V 250MA 4WLCSP - 598-NCP160AFCS330T2G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 250MA 4WLCSP
598-NCP160AFCS330T2G
IC REG LINEAR 3.3V 250MA 4WLCSP 598-NCP160AFCS330T2G
IC REG LINEAR 3.3V 250MA 4WLCSP

IC REG LINEAR 3.3V 250MA 4WLCSP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP160AFCS330T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP160AFCS330T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP160AFCS330T2G
IC REG LINEAR 3.3V 250MA 4WLCSP

IC REG LINEAR 3.3V 250MA 4WLCSP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP160AFCS330T2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP160AFCS330T2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP160AFCS330T2G
IC REG LINEAR 3.3V 250MA 4WLCSP

IC REG LINEAR 3.3V 250MA 4WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP160AFCS330T2G
LDO Voltage Regulators NCP160AFCS330T2G
LDO Voltage Regulators CSP LDO 250MA ACTIVE DIS

LDO Voltage Regulators CSP LDO 250MA ACTIVE DIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 740401-NCP160AFCS330T2G NCP160AFCS330T2GOSTR-ND 776-NCP160AFCS330T2G NCP160AFCS330T2G 598-NCP160AFCS330T2G NCP160AFCS330T2G NCP160AFCS330T2G NCP160AFCS330T2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP160AFCS330T2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 250 mA 3.3V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear IC REG LINEAR 3.3V 250MA 4WLCSP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; 4-XFBGA, WLCSP Other; 4-XFBGA, WLCSP Other; 4-XFBGA, WLCSP
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data