Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
IC REG LINEAR 3V 250MA 4-WLCSP
3V LDO Regulator, 250mA, Ultra-High PSRR, Low Noise, SMT Product overview: NCP160AFCS300T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AFCS300T2G
IC REG LINEAR 3V 250MA 4WLCSP
LDO Voltage Regulators CSP LDO 250MA ACTIVE DIS
IC REG LINEAR 3V 250MA 4WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP160AFCS300T2GOSTR-ND | 776-NCP160AFCS300T2G | NCP160AFCS300T2G | NCP160AFCS300T2G | NCP160AFCS300T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 250mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-XFBGA, WLCSP | ||||
| Special Features | Input Overcurrent Protection | Enable |