onsemi Ldo, Fixed, 2.925V/0.25A, -40 To 125Degc; Output Type Onsemi NCP160AFCS2925T2G

Description
LDO, FIXED, 2.925V/0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:90mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.925V/0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:90mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.925V/0.25A, -40 To 125Degc; Output Type Onsemi - 81Y3780 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.925V/0.25A, -40 To 125Degc; Output Type Onsemi
81Y3780
Ldo, Fixed, 2.925V/0.25A, -40 To 125Degc; Output Type Onsemi 81Y3780
LDO, FIXED, 2.925V/0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:90mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 2.925V/0.25A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:90mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP160AFCS2925T2G
LDO Voltage Regulators NCP160AFCS2925T2G
LDO Voltage Regulators CSP LDO 250MA ACTIVE D

LDO Voltage Regulators CSP LDO 250MA ACTIVE D

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y3780 NCP160AFCS2925T2G
Product Name Ldo, Fixed, 2.925V/0.25A, -40 To 125Degc; Output Type Onsemi LDO Voltage Regulators
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details