Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Fixed Positive LDO Regulator, 2.5V, 0.175V Dropout, PBGA4
Win Source Part Number: 1081802-NCP160AFCS25
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.64x0.64)
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 91dB ~ 48dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Alternative Parts (Cross-Reference): LP5907UVX-2.5/NOPB; NCP160BFCS250T2G; NCP160BFCT250T2G; NCP160BFCS330T2G; LP5907SNX-3.2/NOPB; LD39020ADTPU25R; LD39020DTPU18R;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 23 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP160AFCS250T2GOSDK
Base Product Number: NCP160
Product Status: Obsolete
Voltage Dropout (Max): 0.175V @ 250mA
LDO Regulator, 250 mA, Ultra-High PSRR, Ultra-Low Noise 2.5V, Active Discharge, 5000-REEL Product overview: NCP160AFCS250T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP160AFCS250T2G
IC REG LINEAR 2.5V 250MA 4WLCSP
LDO Voltage Regulators CSP LDO 250MA ACTIVE DIS
IC REG LINEAR 2.5V 250MA 4WLCSP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP160AFCS250T2GOSTR-ND | NCP160AFCS250T2G | 1081802-NCP160AFCS250T2G | 776-NCP160AFCS250T2G | NCP160AFCS250T2G | NCP160AFCS250T2G | NCP160AFCS250T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power 250 mA 2.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 4-XFBGA, WLCSP | Other; BGA4 | Other; Tape & Reel | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |