onsemi Evaluation and Demonstration Boards and Kits NCP1608BOOSTGEVB

Description
NCP1608 Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet
Description
NCP1608 Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - NCP1608BOOSTGEVBOS-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
NCP1608BOOSTGEVBOS-ND
Evaluation and Demonstration Boards and Kits NCP1608BOOSTGEVBOS-ND
NCP1608 Power Factor Correction Power Management Evaluation Board

NCP1608 Power Factor Correction Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - NCP1608BOOSTGEVB - 790583-NCP1608BOOSTGEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - NCP1608BOOSTGEVB
790583-NCP1608BOOSTGEVB
Evaluation and Demonstration Boards and Kits - NCP1608BOOSTGEVB 790583-NCP1608BOOSTGEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790583-NCP1608BOOSTG EVB Main Purpose: Power Management, Power Factor Correction Supplied Contents: Board(s) Primary Attributes: 100W, 85 ~ 265 VAC Input, 400 VDC Regulated Output Embedded: No Utilized IC / Part: NCP1608 Family Name: NCP1608 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790583-NCP1608BOOSTGEVB
Main Purpose: Power Management, Power Factor Correction
Supplied Contents: Board(s)
Primary Attributes: 100W, 85 ~ 265 VAC Input, 400 VDC Regulated Output
Embedded: No
Utilized IC / Part: NCP1608
Family Name: NCP1608
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - NCP1608BOOSTGEVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
NCP1608BOOSTGEVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits NCP1608BOOSTGEVB
BOARD EVAL NCP1608 100W BOOST

BOARD EVAL NCP1608 100W BOOST

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
NCP1608BOOSTGEVB
Power Management IC Development Tools NCP1608BOOSTGEVB
Power Management IC Development Tools NCP1608 100 W BOOST EVB PWR SPY

Power Management IC Development Tools NCP1608 100 W BOOST EVB PWR SPY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number NCP1608BOOSTGEVBOS-ND 790583-NCP1608BOOSTGEVB NCP1608BOOSTGEVB NCP1608BOOSTGEVB
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - NCP1608BOOSTGEVB Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB.DVGA1-242APP+,DG1677,50 OHM - TB-681A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for simpleRTK boards - AS-CASE-STD-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2305130 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details