onsemi PMIC - PMIC - PFC (Power Factor Correction) - NCP1608BDR2G NCP1608BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024971-NCP1608BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Family Name: NCP1608 Mode: Critical Conduction (CRM) Current - Startup: 24μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.2 V to 20 V Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024971-NCP1608BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Family Name: NCP1608 Mode: Critical Conduction (CRM) Current - Startup: 24μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.2 V to 20 V Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - NCP1608BDR2G - 024971-NCP1608BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - NCP1608BDR2G
024971-NCP1608BDR2G
PMIC - PMIC - PFC (Power Factor Correction) - NCP1608BDR2G 024971-NCP1608BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 024971-NCP1608BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Family Name: NCP1608 Mode: Critical Conduction (CRM) Current - Startup: 24μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.2 V to 20 V Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024971-NCP1608BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Family Name: NCP1608
Mode: Critical Conduction (CRM)
Current - Startup: 24μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.2 V to 20 V
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1608BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1608BDR2GOSTR-ND
PFC (Power Factor Correction) NCP1608BDR2GOSTR-ND
PFC IC Critical Conduction (CRM) 8-SOIC

PFC IC Critical Conduction (CRM) 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1608BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1608BDR2GOSDKR-ND
PFC (Power Factor Correction) NCP1608BDR2GOSDKR-ND
PFC IC Critical Conduction (CRM) 8-SOIC

PFC IC Critical Conduction (CRM) 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1608BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1608BDR2GOSCT-ND
PFC (Power Factor Correction) NCP1608BDR2GOSCT-ND
PFC IC Critical Conduction (CRM) 8-SOIC

PFC IC Critical Conduction (CRM) 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1608BDR2G
Power Factor Correction - PFC NCP1608BDR2G
Power Factor Correction - PFC COST EFFECT PWR FACT CONT

Power Factor Correction - PFC COST EFFECT PWR FACT CONT

Buy Now Datasheet
Pfc Controller, 20V, -40 To 125Deg C; Uvlo Onsemi - 81Y6913 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 20V, -40 To 125Deg C; Uvlo Onsemi
81Y6913
Pfc Controller, 20V, -40 To 125Deg C; Uvlo Onsemi 81Y6913
PFC CONTROLLER, 20V, -40 TO 125DEG C; UVLO:12V; Supply Voltage Min:8.8V; Supply Voltage Max:20V; Startup Current:24µA; Operating Supply Current:2.1mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:- RoHS Compliant: Yes

PFC CONTROLLER, 20V, -40 TO 125DEG C; UVLO:12V; Supply Voltage Min:8.8V; Supply Voltage Max:20V; Startup Current:24µA; Operating Supply Current:2.1mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - PFC (Power Factor Correction) - NCP1608BDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1608BDR2G
PMIC - PFC (Power Factor Correction) NCP1608BDR2G
IC PFC CTRLR CRM 8SOIC

IC PFC CTRLR CRM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - NCP1608BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1608BDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1608BDR2G
IC PFC CTRLR CRM 8SOIC

IC PFC CTRLR CRM 8SOIC

Supplier's Site
PFC (Power Factor Correction) - NCP1608BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1608BDR2G
PFC (Power Factor Correction) NCP1608BDR2G
PFC IC Critical Conduction (CRM) 8-SOIC

PFC IC Critical Conduction (CRM) 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 024971-NCP1608BDR2G NCP1608BDR2GOSTR-ND NCP1608BDR2G 81Y6913 NCP1608BDR2G NCP1608BDR2G NCP1608BDR2G
Product Name PMIC - PMIC - PFC (Power Factor Correction) - NCP1608BDR2G PFC (Power Factor Correction) Power Factor Correction - PFC Pfc Controller, 20V, -40 To 125Deg C; Uvlo Onsemi PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products