Manufacturer: ON Semiconductor
Win Source Part Number: 024970-NCP1607BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 23.5μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9.5 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
PFC IC Critical Conduction (CRM) 8-SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
IC PFC CTRLR CRM 8SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
IC PFC CTRLR CRM 8SOIC
Power Factor Correction - PFC CST EFCT PW FCTR CTR
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 024970-NCP1607BDR2G | NCP1607BDR2GOSCT-ND | NCP1607BDR2G | NCP1607BDR2G | NCP1607BDR2G | NCP1607BDR2G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1607BDR2G | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC |