PFC CTRL, BOOST, -0.3V TO 20V, SOIC-8; UVLO:12V; Supply Voltage Min:-300mV; Supply Voltage Max:20V; Startup Current:23.5µA; Operating Supply Current:2.1mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 81Y6912 |
| Product Name | Pfc Ctrl, Boost, -0.3V To 20V, Soic-8; Uvlo Onsemi |