PFC IC Critical Conduction (CRM) 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1082022-NCP1606BPG
Packaging: Tube/Rail
Mounting: Through Hole
Mode: Critical Conduction (CRM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10.3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
PFC IC Critical Conduction (CRM) 8-PDIP
IC PFC CTRLR CRM 8DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1606BPG-ND | 1082022-NCP1606BPG | NCP1606BPG | NCP1606BPG |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1606BPG | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |