PFC IC Critical Conduction (CRM) 8-SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 123424-NCP1606BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.3 V to 20 V
Alternative Parts (Cross-Reference): UC2853D; NCP1606ADR2G; NCP1601BDR2G;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Power Factor Correction - PFC PWR FCTR CONTROLLER
IC PFC CTRLR CRM 8SOIC
IC PFC CTRLR CRM 8SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1606BDR2GOSCT-ND | 123424-NCP1606BDR2G | NCP1606BDR2G | NCP1606BDR2G | NCP1606BDR2G | NCP1606BDR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1606BDR2G | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |