PFC IC Critical Conduction (CRM) 8-SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 101879-NCP1606ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.3 V to 20 V
Alternative Parts (Cross-Reference): UC2853D; NCP1606BDR2G; NCP1606ADR2G; NCP1601BDR2G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
PFC CONTROLLER, 13.1V, 8-SOIC; UVLO:12V; Supply Voltage Min:8.5V; Supply Voltage Max:13.1V; Startup Current:20µA; Operating Supply Current:2.1mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:70kHz RoHS Compliant: Yes
IC PFC CTRLR CRM 8SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
Power Factor Correction - PFC PWR FCTR CONTROLLER
IC PFC CTRLR CRM 8SOIC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1606ADR2GOSTR-ND | 101879-NCP1606ADR2G | 34M7736 | NCP1606ADR2G | NCP1606ADR2G | NCP1606ADR2G | NCP1606ADR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1606ADR2G | Pfc Controller, 13.1V, 8-Soic; Uvlo Onsemi | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |