Manufacturer: ON Semiconductor
Win Source Part Number: 024969-NCP1605DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 250kHz
Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM)
Current - Startup: 12mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC
Power Factor Correction - PFC Enhanced PFC HV and Eff Standby
IC PFC CONTROLLER CCM/DCM 16SOIC
IC PFC CONTROLLER CCM/DCM 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1605DR2GOSCT-ND | 024969-NCP1605DR2G | NCP1605DR2G | NCP1605DR2G | NCP1605DR2G | NCP1605DR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1605DR2G | PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |