PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 103125-NCP1605BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 250kHz
Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM)
Current - Startup: 12mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC PFC CTL CRM/DCM 250KHZ 16SOIC
Power Factor Correction - PFC High Volt Stby Mode Power Fact Corr Cont
IC PFC CTL CRM/DCM 250KHZ 16SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1605BDR2GOSTR-ND | 103125-NCP1605BDR2G | NCP1605BDR2G | NCP1605BDR2G | NCP1605BDR2G | NCP1605BDR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1605BDR2G | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |