onsemi PFC (Power Factor Correction) NCP1605ADR2G

Description
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - NCP1605ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1605ADR2GOSCT-ND
PFC (Power Factor Correction) NCP1605ADR2GOSCT-ND
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC

PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1605ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1605ADR2GOSTR-ND
PFC (Power Factor Correction) NCP1605ADR2GOSTR-ND
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC

PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - NCP1605ADR2G
1082020-NCP1605ADR2G
PMIC - PMIC - PFC (Power Factor Correction) - NCP1605ADR2G 1082020-NCP1605ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082020-NCP1605ADR2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 250kHz Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM) Current - Startup: 12mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082020-NCP1605ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 250kHz
Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM)
Current - Startup: 12mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - NCP1605ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1605ADR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1605ADR2G
IC PFC CTL CRM/DCM 250KHZ 16SOIC

IC PFC CTL CRM/DCM 250KHZ 16SOIC

Supplier's Site
PMIC - PFC (Power Factor Correction) - NCP1605ADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1605ADR2G
PMIC - PFC (Power Factor Correction) NCP1605ADR2G
IC PFC CTL CRM/DCM 250KHZ 16SOIC

IC PFC CTL CRM/DCM 250KHZ 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1605ADR2G
Power Factor Correction - PFC NCP1605ADR2G
Power Factor Correction - PFC ENHANCED PFC CNTRLER

Power Factor Correction - PFC ENHANCED PFC CNTRLER

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1605ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1605ADR2G
PFC (Power Factor Correction) NCP1605ADR2G
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC

PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 250kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number NCP1605ADR2GOSCT-ND 1082020-NCP1605ADR2G NCP1605ADR2G NCP1605ADR2G NCP1605ADR2G NCP1605ADR2G
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - NCP1605ADR2G Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products