PFC IC Critical Conduction (CRM) 6-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 725619-NCP1602DCCSNT
Packaging: Reel
Mounting Style: SMD
Mode: Critical Conduction (CRM)
Current - Startup: 480μA
Categories: Integrated Circuits
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9.5V ~ 30V
PFC IC Critical Conduction (CRM) 6-TSOP
IC PFC CTRLR CRM 6TSOP
Power Factor Correction - PFC POWER FACTOR CONTROLLER
IC PFC CTRLR CRM 6TSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1602DCCSNT1GOSTR-ND | 725619-NCP1602DCCSNT1G | NCP1602DCCSNT1G | NCP1602DCCSNT1G | NCP1602DCCSNT1G | NCP1602DCCSNT1G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1602DCCSNT1G | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) |