Win Source Part Number: 1081801-NCP1602BEASN
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Cut Tape (CT),
Standard Package: 3,000
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 480 µA
Voltage - Supply: 9.5V ~ 30V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): UCC28056DBVR;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP1602BEASNT1GOSTR,
Base Product Number: NCP1602
Product Status: Obsolete
Power Factor Correction - PFC ENHANCED HIGH EFFICIENCY
IC PFC CTRLR CRM 6TSOP
IC PFC CTRLR CRM 6TSOP
PFC IC Critical Conduction (CRM) 6-TSOP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1081801-NCP1602BEASNT1G | NCP1602BEASNT1G | NCP1602BEASNT1G | NCP1602BEASNT1G | NCP1602BEASNT1G |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |