Manufacturer: ON Semiconductor
Win Source Part Number: 1230084-NCP1601BDR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 9.6 V ~ 18 V
Frequency - Switching: 58kHz
Part Status: Obsolete(EOL)
Family Name: NCP1601
Mode: Critical Conduction (CRM), Discontinuous (Transition)
Current - Startup: 17μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IR1150ISPBF; UCC28050DRG4; E-L6562D;
Introduction Date: November 03, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 58kHz 8-SOIC
IC PFC CTR CRM/TRANS 58KHZ 8SOIC
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 58kHz 8-SOIC
IC PFC CTR CRM/TRANS 58KHZ 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1230084-NCP1601BDR2G | NCP1601BDR2GOSTR-ND | NCP1601BDR2G | NCP1601BDR2G | NCP1601BDR2G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1601BDR2G | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |