Manufacturer: ON Semiconductor
Win Source Part Number: 1230083-NCP1601APG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 12.5 V ~ 18 V
Frequency - Switching: 58kHz
Part Status: Obsolete(EOL)
Family Name: NCP1601
Mode: Critical Conduction (CRM), Discontinuous (Transition)
Current - Startup: 17μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): E-L6562N; L6562N; NCP1601ADR2G;
Introduction Date: November 03, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 58kHz 8-PDIP
IC PFC CTR CRM/TRANS 58KHZ 8DIP
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 58kHz 8-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1230083-NCP1601APG | NCP1601APGOS-ND | NCP1601APG | NCP1601APG |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1601APG | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |