Manufacturer: ON Semiconductor
Win Source Part Number: 140824-NCP1601ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 58kHz
Mode: Critical Conduction (CRM), Discontinuous (Transition)
Current - Startup: 17μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12.5 V to 18 V
Alternative Parts (Cross-Reference): NCP1601APG; E-L6562N; L6562N; NCP1601ADR2G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 58kHz 8-SOIC
IC PFC CTR CRM/TRANS 58KHZ 8SOIC
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 58kHz 8-SOIC
IC PFC CTR CRM/TRANS 58KHZ 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 140824-NCP1601ADR2G | NCP1601ADR2GOSTR-ND | NCP1601ADR2G | NCP1601ADR2G | NCP1601ADR2G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1601ADR2G | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |