onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators NCP1599MNTWG

Description
Win Source Part Number: 1081797-NCP1599MNTWG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Voltage - Output (Max): 4.51V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): RAC10-3.3SA; NCP1595AMNR2G; NCP1597AMNTWG; NCP1595AMNTWG; NCP1595MNR2G; NCP1596AMNTWG; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1599MNTWGOSDKR,NC P1599MNTWGOSCT,NCP15 99MNTWGOSTR,2156-NCP 1599MNTWG-488 Base Product Number: NCP1599
Request a Quote Datasheet
Description
Win Source Part Number: 1081797-NCP1599MNTWG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Voltage - Output (Max): 4.51V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): RAC10-3.3SA; NCP1595AMNR2G; NCP1597AMNTWG; NCP1595AMNTWG; NCP1595MNR2G; NCP1596AMNTWG; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1599MNTWGOSDKR,NC P1599MNTWGOSCT,NCP15 99MNTWGOSTR,2156-NCP 1599MNTWG-488 Base Product Number: NCP1599
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1081797-NCP1599MNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1081797-NCP1599MNTWG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1081797-NCP1599MNTWG
Win Source Part Number: 1081797-NCP1599MNTWG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Voltage - Output (Max): 4.51V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): RAC10-3.3SA; NCP1595AMNR2G; NCP1597AMNTWG; NCP1595AMNTWG; NCP1595MNR2G; NCP1596AMNTWG; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1599MNTWGOSDKR,NC P1599MNTWGOSCT,NCP15 99MNTWGOSTR,2156-NCP 1599MNTWG-488 Base Product Number: NCP1599

Win Source Part Number: 1081797-NCP1599MNTWG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 4.51V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): RAC10-3.3SA; NCP1595AMNR2G; NCP1597AMNTWG; NCP1595AMNTWG; NCP1595MNR2G; NCP1596AMNTWG;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP1599MNTWGOSDKR,NCP1599MNTWGOSCT,NCP1599MNTWGOSTR,2156-NCP1599MNTWG-488
Base Product Number: NCP1599

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP1599MNTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCP1599MNTWGOSTR-ND
Voltage Regulators - DC DC Switching Regulators NCP1599MNTWGOSTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 6-VDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 6-VDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP1599MNTWG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
NCP1599MNTWG
Voltage Regulators - DC DC Switching Regulators NCP1599MNTWG
IC REG BUCK ADJUSTABLE 3A 6DFN

IC REG BUCK ADJUSTABLE 3A 6DFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP1599MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP1599MNTWG
Voltage Regulators - DC DC Switching Regulators NCP1599MNTWG
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 6-VDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 6-VDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP1599MNTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP1599MNTWG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP1599MNTWG
IC REG BUCK ADJ 3A 6DFN

IC REG BUCK ADJ 3A 6DFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP1599MNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP1599MNTWG
PMIC - Voltage Regulators - DC DC Switching Regulators NCP1599MNTWG
IC REG BUCK ADJUSTABLE 3A 6DFN

IC REG BUCK ADJUSTABLE 3A 6DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
NCP1599MNTWG
Switching Voltage Regulators NCP1599MNTWG
Switching Voltage Regulators SYNC BUCK CONTROLLER

Switching Voltage Regulators SYNC BUCK CONTROLLER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1081797-NCP1599MNTWG NCP1599MNTWGOSTR-ND NCP1599MNTWG NCP1599MNTWG NCP1599MNTWG NCP1599MNTWG NCP1599MNTWG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel Other; 6-VDFN Exposed Pad Other; 6-VDFN Exposed Pad Other; 6-VDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 1000 kHz 1000 kHz 1000 kHz 1000 kHz 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data