onsemi Dc/dc Conv, Sync Buck, 1Mhz, Dfn-6; Topology Onsemi NCP1597AMNTWG

Description
DC/DC CONV, SYNC BUCK, 1MHZ, DFN-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1MHZ, DFN-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, Dfn-6; Topology Onsemi - 31AC0417 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Dfn-6; Topology Onsemi
31AC0417
Dc/dc Conv, Sync Buck, 1Mhz, Dfn-6; Topology Onsemi 31AC0417
DC/DC CONV, SYNC BUCK, 1MHZ, DFN-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, DFN-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AC0417
Product Name Dc/dc Conv, Sync Buck, 1Mhz, Dfn-6; Topology Onsemi
Input Voltage 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details