onsemi Synchronous Pwm Buck Converter Dfn-6, Full Reel; Topology Onsemi NCP1595MNR2G

Description
SYNCHRONOUS PWM BUCK CONVERTER DFN-6, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A RoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS PWM BUCK CONVERTER DFN-6, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Pwm Buck Converter Dfn-6, Full Reel; Topology Onsemi - 02M9821 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Pwm Buck Converter Dfn-6, Full Reel; Topology Onsemi
02M9821
Synchronous Pwm Buck Converter Dfn-6, Full Reel; Topology Onsemi 02M9821
SYNCHRONOUS PWM BUCK CONVERTER DFN-6, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A RoHS Compliant: Yes

SYNCHRONOUS PWM BUCK CONVERTER DFN-6, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 02M9821
Product Name Synchronous Pwm Buck Converter Dfn-6, Full Reel; Topology Onsemi
Input Voltage 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details