Manufacturer: ON Semiconductor
Win Source Part Number: 886894-NCP1595AMNTWG
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 6-VDFN Exposed Pad
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP1595
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1595AMNTWGOSCT, NCP1595AMNTWGOSDKR, NCP1595AMNTWG-ND, NCP1595AMNTWGOSTR
IC REG BUCK ADJ 1.5A 6DFN
IC REG BUCK ADJUSTABLE 1.5A 6DFN
IC REG BUCK ADJUSTABLE 1.5A 6DFN
Switching Voltage Regulators PWM BUCK CONVERTER
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 6-VDFN Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 886894-NCP1595AMNTWG | NCP1595AMNTWG | NCP1595AMNTWG | NCP1595AMNTWG | NCP1595AMNTWG | NCP1595AMNTWG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1595AMNTWG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 6-DFN (3x3) | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Life Cycle Stage | Removed | Removed; Obsolete | ||||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to 4.68 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |