onsemi Switching Regulator, Buck, Adjustable, 1Mhz, Dfn-6; Topology Onsemi NCP1595AMNR2G

Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1MHZ, DFN-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A RoHS Compliant: Yes
Datasheet
Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1MHZ, DFN-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Buck, Adjustable, 1Mhz, Dfn-6; Topology Onsemi - 38X6199 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Buck, Adjustable, 1Mhz, Dfn-6; Topology Onsemi
38X6199
Switching Regulator, Buck, Adjustable, 1Mhz, Dfn-6; Topology Onsemi 38X6199
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1MHZ, DFN-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A RoHS Compliant: Yes

SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1MHZ, DFN-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Synchronous Buck Regulator, 1Mhz, Dfn-6, Full Reel; Topology Onsemi - 02M9820 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Buck Regulator, 1Mhz, Dfn-6, Full Reel; Topology Onsemi
02M9820
Synchronous Buck Regulator, 1Mhz, Dfn-6, Full Reel; Topology Onsemi 02M9820
SYNCHRONOUS BUCK REGULATOR, 1MHz, DFN-6, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A RoHS Compliant: Yes

SYNCHRONOUS BUCK REGULATOR, 1MHz, DFN-6, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38X6199
Product Name Switching Regulator, Buck, Adjustable, 1Mhz, Dfn-6; Topology Onsemi
Input Voltage 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details