onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators NCP1594AMNTXG

Description
Win Source Part Number: 1081795-NCP1594AMNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Cut Tape (CT), Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1594AMNTXGOSCT,21 56-NCP1594AMNTXG-OS, 488-NCP1594AMNTXGTR, ONSONSNCP1594AMNTXG, NCP1594AMNTXGOSDKR,N CP1594AMNTXGOSTR Base Product Number: NCP1594 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1081795-NCP1594AMNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Cut Tape (CT), Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1594AMNTXGOSCT,21 56-NCP1594AMNTXG-OS, 488-NCP1594AMNTXGTR, ONSONSNCP1594AMNTXG, NCP1594AMNTXGOSDKR,N CP1594AMNTXGOSTR Base Product Number: NCP1594 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1081795-NCP1594AMNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1081795-NCP1594AMNTXG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1081795-NCP1594AMNTXG
Win Source Part Number: 1081795-NCP1594AMNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Cut Tape (CT), Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1594AMNTXGOSCT,21 56-NCP1594AMNTXG-OS, 488-NCP1594AMNTXGTR, ONSONSNCP1594AMNTXG, NCP1594AMNTXGOSDKR,N CP1594AMNTXGOSTR Base Product Number: NCP1594 Product Status: Obsolete

Win Source Part Number: 1081795-NCP1594AMNTXG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Cut Tape (CT),
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP1594AMNTXGOSCT,2156-NCP1594AMNTXG-OS,488-NCP1594AMNTXGTR,ONSONSNCP1594AMNTXG,NCP1594AMNTXGOSDKR,NCP1594AMNTXGOSTR
Base Product Number: NCP1594
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP1594AMNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP1594AMNTXG
PMIC - Voltage Regulators - DC DC Switching Regulators NCP1594AMNTXG
IC REG BUCK ADJUSTABLE 4A 24WQFN

IC REG BUCK ADJUSTABLE 4A 24WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP1594AMNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP1594AMNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP1594AMNTXG
IC REG BUCK ADJUSTABLE 4A 24WQFN

IC REG BUCK ADJUSTABLE 4A 24WQFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
NCP1594AMNTXG
Switching Voltage Regulators NCP1594AMNTXG
Switching Voltage Regulators 4A SYNC-BUCK REGULATOR

Switching Voltage Regulators 4A SYNC-BUCK REGULATOR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP1594AMNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP1594AMNTXG
Voltage Regulators - DC DC Switching Regulators NCP1594AMNTXG
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP1594AMNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP1594AMNTXG
Voltage Regulators - DC DC Switching Regulators NCP1594AMNTXG
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1081795-NCP1594AMNTXG NCP1594AMNTXG NCP1594AMNTXG NCP1594AMNTXG NCP1594AMNTXG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; Cut Tape (CT),
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 7863176 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; Lfcsp
View Details
Ultra Low Iq, Wide Input, 2.4Mhz, .5A Synchronous Buck Regulator - ARG81800KESJSR-1 - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
6 suppliers
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 75
View Details