Switching Voltage Regulators 6A PWM SWITCHER WITH INTE
IC REG BUCK ADJ 6A 28TSSOP
IC REG BUCK 0.891V 6A 28TSSOP
Buck Switching Regulator IC Positive Fixed 0.891V 1 Output 6A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Switching Voltage Regulators 6A PWM SWITCHER WITH INTE
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1592PAR2G | NCP1592PAR2G | NCP1592PAR2G | NCP1592PAR2G | 598-NCP1592PAR2G |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators 6A PWM SWITCHER WITH INTE |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Adjustable / Variable; Adjustable, Fixed | ||
| Package Type | Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP; Other; 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | |
| Output Voltage | 0.8910 volts | 0.8910 volts | 0.8910 to 5.4 volts | 5.4 volts | |
| IOUT | 6 amps | 6 amps | 6 amps | 6 amps |