IC REG CTRLR BUCK 10DFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1589MNTWG | NCP1589MNTWG |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Power Good | |
| fsw | 300 kHz | 300 kHz |
| Duty Cycle | 75 | 75 |
| Output Voltage Type | Fixed; Transistor Driver |