Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Switching Controllers BUCK CONTROLLER
IC REG CTRLR BUCK 10DFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCP1589CMNTWGTR-ND | NCP1589CMNTWG | NCP1589CMNTWG | NCP1589CMNTWG |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, Power Good | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |